Status: | Unknown |
---|---|
Series: | ESA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | ESA Series |
Test Frequency Range | 9kHz to 26.5GHz |
External Height | 222mm |
External Width | 416mm |
External Depth | 516mm |
Weight | 17.1kg |
RoHS Compliant | NA |
Analyzer, Spectrum, 9Khz To 26.5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a E4408B BTG?
Additional datasheets, footprints and schematics for E4408B BTG are listed on our Part Details page. You can also find images and similar parts to E4408B BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E4408B BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E4408B BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E4408B BTG fall under?
The E4408B BTG is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to E4408B BTG when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E4408B BTG you can contact the distributor directly for product support, shipping queries etc.
Is the E4408B BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E4408B BTG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E4408B BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E4408B BTG often in real-time on the comparison pages.
What if I can't find stock of E4408B BTG?
You can fill out our help required form which you can use to request a quote for E4408B BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.