Status: | Unknown |
---|---|
Series: | ESA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | ESA Series |
Test Frequency Range | 9kHz to 6.7GHz |
External Height | 222mm |
External Width | 416mm |
External Depth | 409mm |
Weight | 17.1kg |
RoHS Compliant | NA |
Analyzer, Spectrum, 9Khz To 6.7Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a E4404B STD?
Additional datasheets, footprints and schematics for E4404B STD are listed on our Part Details page. You can also find images and similar parts to E4404B STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E4404B STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E4404B STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E4404B STD fall under?
The E4404B STD is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to E4404B STD when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E4404B STD you can contact the distributor directly for product support, shipping queries etc.
Is the E4404B STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E4404B STD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E4404B STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E4404B STD often in real-time on the comparison pages.
What if I can't find stock of E4404B STD?
You can fill out our help required form which you can use to request a quote for E4404B STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.