Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Type | E |
---|---|
Core Size | E43 |
Core Material Grade | 3C95 |
For Use With | - |
Effective Magnetic Path Length | 50.4mm |
Ae Effective Cross Section Area | 229mm² |
Inductance Factor Al | 11.06µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3C95 |
FERRITE CORE, PLANAR E, 3C95 | element14 |
Transformer Cores, E, E43, 3C95, 50.4 Mm, 229 Mm Rohs Compliant: Yes |Ferroxcube E43/10/28-3C95 | Newark Electronics |
Where can I find additional details, specifications and documents for a E43/10/28-3C95?
Additional datasheets, footprints and schematics for E43/10/28-3C95 are listed on our Part Details page. You can also find images and similar parts to E43/10/28-3C95 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E43/10/28-3C95 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E43/10/28-3C95 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E43/10/28-3C95 fall under?
The E43/10/28-3C95 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to E43/10/28-3C95 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E43/10/28-3C95 you can contact the distributor directly for product support, shipping queries etc.
Is the E43/10/28-3C95 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E43/10/28-3C95 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for E43/10/28-3C95.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E43/10/28-3C95 often in real-time on the comparison pages.
What if I can't find stock of E43/10/28-3C95?
You can fill out our help required form which you can use to request a quote for E43/10/28-3C95 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.