Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.66
|
354
in stock
|
Buy Now | |
RS Americas
from US$7.66
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
95
in stock
|
Buy Now | |
element14
from US$9.93
|
55
in stock
|
Buy Now | |
Farnell
from US$7.55
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$7.68
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.68
|
5
in stock
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now |
Overall Length | 45mm |
---|---|
Cutting Capacity Max | - |
For Use With | Fibre Optic Cables |
Blade Edge | - |
Product Range | - |
Fiber optic sensing head | RS |
Fiber Optics Cutter, For E32 Series Sensors, Holes: 3 Standard, 2 Narrow Fiber | Omron Automation E39-F4 | RS Americas |
Fiber Optics Cutter | Newark Electronics |
CABLE CUTTER, FIBER OPTIC, 45MM | element14 |
OMRE39-F4 | Heilind Electronics |
FIBER OPTICS CUTTER | Avnet America |
Where can I find additional details, specifications and documents for a E39-F4?
Additional datasheets, footprints and schematics for E39-F4 are listed on our Part Details page. You can also find images and similar parts to E39-F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E39-F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E39-F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E39-F4 fall under?
The E39-F4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to E39-F4 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E39-F4 you can contact the distributor directly for product support, shipping queries etc.
Is the E39-F4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E39-F4 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for E39-F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E39-F4 often in real-time on the comparison pages.
What if I can't find stock of E39-F4?
You can fill out our help required form which you can use to request a quote for E39-F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.