E36312A Part Information
Details for E36312A by Keysight Technologies
Test Equipment>Bench Power Supplies Sources & Loads>Bench Top Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1245.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Power Supply Output Type | Programmable |
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 6V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 80W |
Supply Voltage Min | - |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | E36300 Series |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
Alternative Part Descriptions
- DC POWER SUPPLY, 3O/P, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a E36312A?
Additional datasheets, footprints and schematics for E36312A are listed in our Part Details tab. You can also find the E36312A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36312A in the Pricing & Inventory tab next to part details. You can view E36312A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36312A fall under?
The E36312A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36312A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36312A you can contact the distributor directly for product support, shipping queries etc.
Is the E36312A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for E36312A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E36312A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36312A often in real-time on the comparison pages.
What if I can't find stock of E36312A?
You can fill out our help required form which you can use to request a quote for E36312A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.