E36232A Bench Power Supplies, Sources & Loads by Keysight Technologies

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
39 units
Buy Now
Logo for element14 element14
9 units
Buy Now
Logo for Farnell Farnell
9 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

DC POWER SUPPLY, SINGLE-OUTPUT, AUTO-RANGE 60 V, 10 A, 200 W
RoHS Compliant YES

Alternative Descriptions

Dc Power Supply, Single-Output, Auto-Range: 60 V, 10 A, 200 W: Lan, Usb Rohs Compliant: Yes |Keysight Technologies E36232A | Newark Electronics
POWER SUPPLY, BENCH, 60V, 10A, 200W | element14
Keysight Bench Top Power Supply, 60V, 10A, 200W, Programmable | Distrelec
Bench Power Supply, Autoranging, 200W, 0-60V, 1 Channel | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a E36232A?

Additional datasheets, footprints and schematics for E36232A are listed on our Part Details page. You can also find images and similar parts to E36232A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E36232A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36232A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E36232A fall under?

The E36232A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to E36232A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E36232A you can contact the distributor directly for product support, shipping queries etc.

Is the E36232A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E36232A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for E36232A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E36232A often in real-time on the comparison pages.

What if I can't find stock of E36232A?

You can fill out our help required form which you can use to request a quote for E36232A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay