No. of Digits / Alpha | 4 |
---|---|
Digit Height | 9mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
LCD Tally Counter, 0-9999, Black Case, Blue Button, Add only, 18 Series | Trumeter E2M-1804 | RS Americas |
Electronic Tally, 4, 1.5V | Newark Electronics |
Electronic Hand Tally Counter, 9999 Count, Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a E2M-1804?
Additional datasheets, footprints and schematics for E2M-1804 are listed on our Part Details page. You can also find images and similar parts to E2M-1804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2M-1804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2M-1804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2M-1804 fall under?
The E2M-1804 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to E2M-1804 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2M-1804 you can contact the distributor directly for product support, shipping queries etc.
Is the E2M-1804 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E2M-1804 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for E2M-1804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2M-1804 often in real-time on the comparison pages.
What if I can't find stock of E2M-1804?
You can fill out our help required form which you can use to request a quote for E2M-1804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.