Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$200.63
|
No stock
|
Buy Now | |
RS Americas
from US$221.34
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$226.81
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$556.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$244.76
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$281.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$205.98
|
-
|
Buy Now | |
element14
from US$135.97
|
-
|
Buy Now | |
Carlton-Bates
from US$295.69
|
-
|
Buy Now | |
Distrelec
from US$184.61
|
-
|
Buy Now | |
Sager
from US$221.60
|
-
|
Buy Now | |
Farnell
from US$200.63
|
-
|
Buy Now |
Approval Bodies | UL |
---|---|
External Diameter | 34mm |
External Length / Height | 82mm |
Frequency Response Max | 70Hz |
IP / NEMA Rating | IP66 |
Lead Length | 2m |
Load Current Max | 200mA |
Material | ABS |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Sensing Distance Max | 25mm |
Sensing Distance Min | 3mm |
Sensing Range Max | 25mm |
Sensor Input | Capacitive |
Supply Voltage DC Max | 40VDC |
Supply Voltage DC Min | 10VDC |
Switch Operation | Off-On |
Sensor, Capacitive Sensing Mode, 1.34 in. Dia., NO, 0.12 to 0.98 in., 70 Hz | Omron Automation E2K-C25ME1 | RS Americas |
Proximity Sensor | Newark Electronics |
Sensor: capacitive | Transfer Multisort Elektronik |
OMRE2K-C25ME1 | Heilind Electronics |
Proximity sensor, capacitive, 34 mm dia, | RS |
CAP PROX 34MM, 3-25MM NPN-NO | Avnet America |
Sensor, Capacitive Proximity, N.O. (NPN) Output | Carlton-Bates |
Omron Industrial Automation Capacitive Sensor 25mm 200mA 70Hz 30V IP66 Pre-Wired E2K-C | Distrelec |
Proximity Sensors CapacitiveProxSensor 34mm 3-25mm PNP-NC | Sager |
PROXIMITY SWITCH, CAPACITIVE | Farnell |
Where can I find additional details, specifications and documents for a E2KC25ME1?
Additional datasheets, footprints and schematics for E2KC25ME1 are listed on our Part Details page. You can also find images and similar parts to E2KC25ME1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2KC25ME1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2KC25ME1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2KC25ME1 fall under?
The E2KC25ME1 is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to E2KC25ME1 when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2KC25ME1 you can contact the distributor directly for product support, shipping queries etc.
Is the E2KC25ME1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E2KC25ME1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for E2KC25ME1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2KC25ME1 often in real-time on the comparison pages.
What if I can't find stock of E2KC25ME1?
You can fill out our help required form which you can use to request a quote for E2KC25ME1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.