Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.74
|
1,476
in stock
|
Buy Now | |
Newark Electronics
from US$137.68
|
1,476
in stock
|
Buy Now | |
element14
from US$121.05
|
1,476
in stock
|
Buy Now | |
RS Americas
from US$120.77
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$181.44
|
103
in stock
|
Buy Now | |
Sager
from US$119.07
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$181.44
|
34
in stock
|
Buy Now | |
RS
from US$101.91
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$117.56
|
6
in stock
|
Buy Now | |
Avnet America
from US$110.68
|
-
|
Buy Now | |
Carlton-Bates
from US$156.90
|
-
|
Buy Now | |
Distrelec
from US$118.31
|
-
|
Buy Now |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | - |
Sensor Output | NPN |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | - |
Contact Configuration | 1NO |
External Depth | 20mm |
External Length / Height | 10.1mm |
External Width | 50mm |
Fixing Centres | 42mm |
Fixing Hole Diameter | 3.5mm |
Frequency Response Max | 100Hz |
Lead Length | 2m |
Material | Heat-resistant ABS |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Sensing Distance Max | 10mm |
Sensing Range | 0mm to 10mm |
Sensor Input | Capacitive |
Supply Current | 10mA |
Supply Voltage Range DC | 10V to 30V |
Proximity Switch, Capacitive | Newark Electronics |
PROXIMITY SWITCH, CAPACITIVE | element14 |
Capacitive Proximity Sensor, Rectangular, NPN-NO, Cable 3-Wire, Unshielded | Omron Automation E2K-F10MC1 | RS Americas |
SERIES 41 MACHINE | Heilind Electronics |
Proximity Sensors CAP PROX SENSOR | Sager |
Proximity sensor, capacitive, flat, unsh | RS |
Sensor: capacitive | Transfer Multisort Elektronik |
CAP PROX FLAT 10MM NPN-NO | Avnet America |
Sensor, Capacitive Proximity, 1.96x0.78x0.39 in. | Carlton-Bates |
Omron Industrial Automation Capacitive Sensor NPN 10mm 100mA 100Hz 30V IP66 Pre-Wired E2K-F | Distrelec |
Where can I find additional details, specifications and documents for a E2KF10MC1?
Additional datasheets, footprints and schematics for E2KF10MC1 are listed on our Part Details page. You can also find images and similar parts to E2KF10MC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2KF10MC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2KF10MC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2KF10MC1 fall under?
The E2KF10MC1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to E2KF10MC1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2KF10MC1 you can contact the distributor directly for product support, shipping queries etc.
Is the E2KF10MC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E2KF10MC1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for E2KF10MC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2KF10MC1 often in real-time on the comparison pages.
What if I can't find stock of E2KF10MC1?
You can fill out our help required form which you can use to request a quote for E2KF10MC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.