Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Test Probe Functions | Temperature |
---|---|
For Use With | Keysight Technologies 3458A, 34405A, 34410A & 34411A Multimeters |
RoHS Compliant | Yes |
Cal Thermistor Temp Probe, -40 To 150Deg | Newark Electronics |
Where can I find additional details, specifications and documents for a E2308A CAL?
Additional datasheets, footprints and schematics for E2308A CAL are listed on our Part Details page. You can also find images and similar parts to E2308A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2308A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2308A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2308A CAL fall under?
The E2308A CAL is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to E2308A CAL when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2308A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the E2308A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E2308A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E2308A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2308A CAL often in real-time on the comparison pages.
What if I can't find stock of E2308A CAL?
You can fill out our help required form which you can use to request a quote for E2308A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.