Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Eaton 22.5mm Pushbuttons, Indicating Lights & Selector Switches |
---|---|
Accessory Type | Light Source Unit |
Lamp Base Type | S.C. Bayonet |
RoHS Compliant | Yes |
Incandescent Light Source Unit | Newark Electronics |
Lgt Unit Full Volt W/O Lamp | Eaton - Cutler Hammer E22D | RS Americas |
Operator Light Module, Incandescent, 22.5 mm | Carlton-Bates |
Where can I find additional details, specifications and documents for a E22D?
Additional datasheets, footprints and schematics for E22D are listed on our Part Details page. You can also find images and similar parts to E22D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E22D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E22D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E22D fall under?
The E22D is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to E22D when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E22D you can contact the distributor directly for product support, shipping queries etc.
Is the E22D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E22D have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for E22D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E22D often in real-time on the comparison pages.
What if I can't find stock of E22D?
You can fill out our help required form which you can use to request a quote for E22D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.