Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 50A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BUREAU VERITAS IEC LLOYDS NFC UNE |
Body Material | Ceramic |
Breaking Capacity Current AC | 120kA |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | Motor Rated |
Type aM fuse,50A 400V 14 x 51mm | RS |
Ferrule Fuse-Link, Size 14.3 x 51, aM, 120 kA, 500VAC, 50A, No Indicator | Mersen E211558 | RS Americas |
FUSE, AM, 50A | Farnell |
Where can I find additional details, specifications and documents for a E211558?
Additional datasheets, footprints and schematics for E211558 are listed on our Part Details page. You can also find images and similar parts to E211558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E211558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E211558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E211558 fall under?
The E211558 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to E211558 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E211558 you can contact the distributor directly for product support, shipping queries etc.
Is the E211558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E211558 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for E211558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E211558 often in real-time on the comparison pages.
What if I can't find stock of E211558?
You can fill out our help required form which you can use to request a quote for E211558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.