| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.38
| Distributor | Stock | ||
|---|---|---|---|
|
Powell Electronics
from US$0.50
|
8,099
in stock
|
Buy Now |
|
RS Americas
from US$89.82
|
18
in stock
|
Buy Now |
|
Galco
from US$106.69
|
1
in stock
|
Buy Now |
|
Newark Electronics
from US$84.22
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.38
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$85.90
|
0
in stock
|
Buy Now |
|
Relay Specialties
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Accessory Type | Snap-in Card Guide |
|---|---|
| For Use With | 3.2mm Thickness PCB s |
| Guide Width | 0.31" |
| Guide Length | 2" |
| Product Range | - |
| E Series Standard Snap In Card Guide 2.0 in Long 1/16 PCB Econ-O-Gide | Future Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Meter Display Type | LCD |
|---|---|
| No. of Digits / Alpha | 4.5 |
| Readings | Electric Field, RF Field Strength |
| External Height | 195mm |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Power Rating | 200VA |
|---|---|
| Secondary Voltages | 110V, 115V, 120V |
| Isolation Transformer Primary Voltages | 220V / 230V / 240V, 440V / 460V /480V |
| External Depth | 4.79" |
| RoHS Compliant | Yes |
| TRANSFORMER 200VA 240/480VAC PRIMARY 120VAC SECONDARY, PANEL MOUNT SBE SERIES | RS Americas |
| 0.200KVA 240X480-120 | Galco |
| Encapsulated/Pc Board Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a E-200?
Additional datasheets, footprints and schematics for E-200 are listed on our Part Details page. You can also find images and similar parts to E-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-200 fall under?
The E-200 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to E-200 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-200 you can contact the distributor directly for product support, shipping queries etc.
Is the E-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-200 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Galco, Newark Electronics and Future Electronics have stock available or on a lead time for E-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-200 often in real-time on the comparison pages.
What if I can't find stock of E-200?
You can fill out our help required form which you can use to request a quote for E-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.