Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 3kohm |
Secondary Impedance | 250ohm |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 21mm |
External Length / Height | 27mm |
External Width | 20mm |
Frequency Max | 15kHz |
Frequency Min | 200Hz |
Height | 27mm |
Power Rating | 5mW |
Primary Resistance | 80ohm |
Secondary Resistance | 23ohm |
Transformer Type | Audio |
Turns Ratio | 3.6 |
3.6:1+1 PCB mount AF transformer,5mW | RS |
TRANSFORMER, AUDIO, 3.6:1+1 | element14 |
TRANSFORMER, AUDIO, 3.6: 1+1 | Farnell |
Audio Transformer, 3 Kohm, 250 Ohm, Through Hole Rohs Compliant: Yes |Oep (Oxford Electrical Products) E187B | Newark Electronics |
Where can I find additional details, specifications and documents for a E187B?
Additional datasheets, footprints and schematics for E187B are listed on our Part Details page. You can also find images and similar parts to E187B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E187B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E187B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E187B fall under?
The E187B is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to E187B when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E187B you can contact the distributor directly for product support, shipping queries etc.
Is the E187B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E187B have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for E187B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E187B often in real-time on the comparison pages.
What if I can't find stock of E187B?
You can fill out our help required form which you can use to request a quote for E187B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.