Current Rating | - |
---|---|
Primary Impedance | 800ohm |
Secondary Impedance | 800ohm |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 16mm |
External Length / Height | 17mm |
External Width | 20.5mm |
Frequency Max | 15kHz |
Frequency Min | 200Hz |
Power Rating | 2mW |
Transformer Type | Audio |
Turns Ratio | 1 |
Audio Transformer, 800 Ohm, 800 Ohm, Through Hole Rohs Compliant: Yes |Oep (Oxford Electrical Products) E187A | Newark Electronics |
TRANSFORMER, 1:1, 800/800OHM | element14 |
TRANSFORMER, 1: 1, 800/800OHM | Farnell |
1:1 PCB mount AF transformer,2mW | RS |
Where can I find additional details, specifications and documents for a E187A?
Additional datasheets, footprints and schematics for E187A are listed on our Part Details page. You can also find images and similar parts to E187A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E187A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E187A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E187A fall under?
The E187A is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to E187A when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E187A you can contact the distributor directly for product support, shipping queries etc.
Is the E187A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E187A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for E187A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E187A often in real-time on the comparison pages.
What if I can't find stock of E187A?
You can fill out our help required form which you can use to request a quote for E187A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.