Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Type | Planar E |
---|---|
Core Size | E14 |
Core Material Grade | 3F4 |
For Use With | - |
Effective Magnetic Path Length | 16.4mm |
Ae Effective Cross Section Area | 14.2mm² |
Inductance Factor Al | 100nH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3F4 |
Transformer Cores, E14, 3F4, 16.4 Mm, 14.2 Mm Rohs Compliant: Yes |Ferroxcube E14/3.5/5/R-3F4-A100-P | Newark Electronics |
FERRITE CORE, PLANAR E, 3F4 | element14 |
Where can I find additional details, specifications and documents for a E14/3.5/5/R-3F4-A100-P?
Additional datasheets, footprints and schematics for E14/3.5/5/R-3F4-A100-P are listed on our Part Details page. You can also find images and similar parts to E14/3.5/5/R-3F4-A100-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E14/3.5/5/R-3F4-A100-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E14/3.5/5/R-3F4-A100-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E14/3.5/5/R-3F4-A100-P fall under?
The E14/3.5/5/R-3F4-A100-P is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to E14/3.5/5/R-3F4-A100-P when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E14/3.5/5/R-3F4-A100-P you can contact the distributor directly for product support, shipping queries etc.
Is the E14/3.5/5/R-3F4-A100-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E14/3.5/5/R-3F4-A100-P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E14/3.5/5/R-3F4-A100-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E14/3.5/5/R-3F4-A100-P often in real-time on the comparison pages.
What if I can't find stock of E14/3.5/5/R-3F4-A100-P?
You can fill out our help required form which you can use to request a quote for E14/3.5/5/R-3F4-A100-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.