Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 13mm |
---|---|
Height | 4.5mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SHALLOW POT MAGNET, NEODYMIUM, 13X4.5MM | Farnell |
Shallow Pot Magnet, Neodymium, 13X4.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a E1019/NEO?
Additional datasheets, footprints and schematics for E1019/NEO are listed on our Part Details page. You can also find images and similar parts to E1019/NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1019/NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1019/NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1019/NEO fall under?
The E1019/NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E1019/NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1019/NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E1019/NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1019/NEO have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for E1019/NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1019/NEO often in real-time on the comparison pages.
What if I can't find stock of E1019/NEO?
You can fill out our help required form which you can use to request a quote for E1019/NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.