Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 10mm |
---|---|
Height | 4.5mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Shallow Pot Magnet, Neodymium, 10X4.5Mm | Newark Electronics |
SHALLOW POT MAGNET, NEODYMIUM, 10X4.5MM | element14 |
Where can I find additional details, specifications and documents for a E1018/NEO?
Additional datasheets, footprints and schematics for E1018/NEO are listed on our Part Details page. You can also find images and similar parts to E1018/NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1018/NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1018/NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1018/NEO fall under?
The E1018/NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E1018/NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1018/NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E1018/NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1018/NEO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for E1018/NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1018/NEO often in real-time on the comparison pages.
What if I can't find stock of E1018/NEO?
You can fill out our help required form which you can use to request a quote for E1018/NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.