Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 42mm |
---|---|
Height | 9mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Shallow Pot Magnet, Neodymium, 42 X 9Mm | Newark Electronics |
SHALLOW POT MAGNET, NEODYMIUM, 42 X 9MM | element14 |
Where can I find additional details, specifications and documents for a E1014/NEO?
Additional datasheets, footprints and schematics for E1014/NEO are listed on our Part Details page. You can also find images and similar parts to E1014/NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1014/NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1014/NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1014/NEO fall under?
The E1014/NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E1014/NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1014/NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E1014/NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1014/NEO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for E1014/NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1014/NEO often in real-time on the comparison pages.
What if I can't find stock of E1014/NEO?
You can fill out our help required form which you can use to request a quote for E1014/NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.