Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diameter | 48mm |
---|---|
Height | 11.5mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a E1005/NEO?
Additional datasheets, footprints and schematics for E1005/NEO are listed on our Part Details page. You can also find images and similar parts to E1005/NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1005/NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1005/NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1005/NEO fall under?
The E1005/NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E1005/NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1005/NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E1005/NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1005/NEO have stock available?
There is no stock from authorised distributors for E1005/NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1005/NEO often in real-time on the comparison pages.
What if I can't find stock of E1005/NEO?
You can fill out our help required form which you can use to request a quote for E1005/NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.