Status: | Active |
---|---|
Series: | TDA7375V |
RoHS: | Compliant |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
815
in stock
|
Buy Now | |
Future Electronics
from US$3.38
|
250
in stock
|
Buy Now | |
Micros
from US$4.18
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$4.33
|
132
in stock
|
Buy Now | |
element14
from US$4.16
|
132
in stock
|
Buy Now | |
Farnell
from US$3.94
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.14
|
47
in stock
|
Buy Now | |
Avnet Silica
-
|
475
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
HIGH OUTPUT POWER CAPABILITY: 2 x 40W max./4Ω2 x 35W/4Ω EIAJ2 x 35W/4Ω EIAJ2 x 25W/4Ω @14.4V, 1KHz, 10%4 x 7W/4Ω @14.4V,1KHz, 10%4 x 12W/2Ω @14.4V, 1KHz, 10% |
ST-BY FUNCTION (CMOS COMPATIBLE) |
MINIMUM EXTERNAL COMPONENTS COUNT: NO BOOTSTRAP CAPACITORSNO BOUCHEROT CELLSINTERNALLY FIXED GAIN (26dB BTL) |
DIAGNOSTICS FACILITY FOR:CLIPPINGOUT TO GND SHORTOUT TO VS SHORTSOFT SHORT AT TURN-ONTHERMAL SHUTDOWN PROXIMITY |
NO AUDIBLE POP DURING ST-BY OPERATIONS |
Product Specifications |
---|
DS0143 2 x 35W dual/quad power amplifier for car radio |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
2x35W 2/4-Ch Power Amplifier MULTIWATT15 | RS |
TDA7375 Series 18 V 2 x 37 W Dual / Quad Channel Power Amplifier - MULTIWATT-15 | Future Electronics |
Audio Power Amplifier | Micros |
Amplifier, Class Ab, Dual, Multiwatt15 | Newark Electronics |
AMPLIFIER, CLASS AB, DUAL, MULTIWATT15 | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp Speaker 2-CH Stereo/4-CH Stereo 40W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a E-TDA7375V?
Additional datasheets, footprints and schematics for E-TDA7375V are listed on our Part Details page. You can also find images and similar parts to E-TDA7375V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-TDA7375V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-TDA7375V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-TDA7375V fall under?
The E-TDA7375V is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to E-TDA7375V when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-TDA7375V you can contact the distributor directly for product support, shipping queries etc.
Is the E-TDA7375V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for E-TDA7375V have stock available?
Authorised distributors including RS, Future Electronics, Micros, Newark Electronics and element14 have stock available or on a lead time for E-TDA7375V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-TDA7375V often in real-time on the comparison pages.
What if I can't find stock of E-TDA7375V?
You can fill out our help required form which you can use to request a quote for E-TDA7375V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.