E-L9823013TR High and Low Side Drivers/Switches by STMicroelectronics

Octal Low-Side Driver for bulb, resistive and inductive loads with serial input control, output protection and diagnostic


L9823 is a octal low-side driver circuit, dedicated for automotive applications. Output voltage clamping is provided for flyback current recirculation, when inductive loads are driven. Chip select and cascadable serial 8-bit Interface for outputs control and diagnostic data transfer.

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for RS
RS
from US$5.01
1,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
26,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.63
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.27
-
Buy Now
Logo for element14
element14
from US$2.84
-
Buy Now
Logo for Farnell
Farnell
from US$1.66
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Outputs current capability up to 0.5 A
Cascadable SPI control for outputs
Reset function with reset signal or undervoltage at VDD
Programmable intrinsic output voltage clamping at typ. 50 V for inductive switching
Overcurrent shutdown with latch-off for every write cycle (SFPD = low)
Independent thermal shutdown of outputs (SOA Protection)
Output status data available on the SPI using 8-bit I/O protocol up to 3.0 MHz
Low standby current with reset = low (typ. 35 μA @ VDD)
Open load detection (outputs off)
Single VDD logic supply
High EMS immunity and low EME (controlled output slopes)
Full functionality of the remaining device at negative voltage drop on outputs (-1.5 V or -3.0 A)
Output mode programmable for sustained current limit or shutdown

Alternative Descriptions

Octal Low-Side Driver 0.5A SPI SOIC24 | RS
Power Switch Lo Side 0.5A 24-Pin SO T/R | EBV Elektronik
Driver, Low-Side, 0.5A, Soic | Newark Electronics
DRIVER, LOW-SIDE, 0.5A, SOIC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E-L9823013TR?

Additional datasheets, footprints and schematics for E-L9823013TR are listed on our Part Details page. You can also find images and similar parts to E-L9823013TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E-L9823013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L9823013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E-L9823013TR fall under?

The E-L9823013TR is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to E-L9823013TR when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E-L9823013TR you can contact the distributor directly for product support, shipping queries etc.

Is the E-L9823013TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for E-L9823013TR have stock available?

Authorised distributors including RS, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for E-L9823013TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E-L9823013TR often in real-time on the comparison pages.

What if I can't find stock of E-L9823013TR?

You can fill out our help required form which you can use to request a quote for E-L9823013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay