Status: | Active |
---|---|
Series: | L6219 |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
638
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
52,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.23
|
6,135
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
995
in stock
|
Buy Now | |
Avnet Silica
-
|
116,000
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Able to drive both windings of bipolar stepper motor |
Output current up to 750 mA each winding |
Wide voltage range: 10 V to 46 V |
Half-step, full-step and microstepping mode |
Built-in protection diodes |
Internal PWM current control |
Low output saturation voltage |
Designed for unstabilized motor supply voltage |
Internal thermal shutdown |
Product Specifications |
---|
DS0078 Stepper motor driver |
Application Notes |
---|
AN235 Stepper motor driving |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6219 Series 46 V Quad Output Bipolar Monolithic Stepper Motor Driver - SOIC-24 | Future Electronics |
Stepper Motor Dr. 50V SOL24 | Schukat Electronic |
ST Motor Driver IC SMD 10mA 46V | Distrelec |
Stepper Motor Driver 750mA 10-46V SOIC24 | RS |
Stepper Motor Controller 24-Pin SO T/R | Avnet Silica |
DRIVER, MOTOR, DUAL, 46V, 0.75A, 24SO | element14 |
Motion Control & Automation |Stmicroelectronics E-L6219DS013TR | Newark Electronics |
Where can I find additional details, specifications and documents for a E-L6219DS013TR?
Additional datasheets, footprints and schematics for E-L6219DS013TR are listed on our Part Details page. You can also find images and similar parts to E-L6219DS013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-L6219DS013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L6219DS013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-L6219DS013TR fall under?
The E-L6219DS013TR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to E-L6219DS013TR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-L6219DS013TR you can contact the distributor directly for product support, shipping queries etc.
Is the E-L6219DS013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for E-L6219DS013TR have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Chip One Stop, Distrelec and RS have stock available or on a lead time for E-L6219DS013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-L6219DS013TR often in real-time on the comparison pages.
What if I can't find stock of E-L6219DS013TR?
You can fill out our help required form which you can use to request a quote for E-L6219DS013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.