Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6219 |
Device Type | Motor |
IC Generic Number | 6219 |
IC Temperature Range | Commercial |
Logic Function Number | 6219 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.75A |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
STEPPER MOTOR DRIVER, 6219, DIP24 | element14 |
Where can I find additional details, specifications and documents for a E-L6219?
Additional datasheets, footprints and schematics for E-L6219 are listed on our Part Details page. You can also find images and similar parts to E-L6219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-L6219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L6219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-L6219 fall under?
The E-L6219 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to E-L6219 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-L6219 you can contact the distributor directly for product support, shipping queries etc.
Is the E-L6219 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-L6219 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for E-L6219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-L6219 often in real-time on the comparison pages.
What if I can't find stock of E-L6219?
You can fill out our help required form which you can use to request a quote for E-L6219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.