E-JET250 Part Information
Details for E-JET250 by Block
Electronic & Electrical Components>Transformers>Auto Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 181.3000 |
4 | 169.2800 |
8 | 153.0700 |
Stock Information
Details
Part Downloads
Part Specifications
Output Voltage | 110VAC |
Power Rating | 250VA |
Output Current | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 250VA |
Approval Bodies | DIN EN IEC VDE |
External Depth | 160mm |
External Length / Height | 155mm |
External Width | 95mm |
Input Voltage | 230V |
Operating Temperature Max | 40°C |
Plug Type | EU |
Primary Voltages | 2 x 120V |
Regulation | 94% |
Single Secondary Voltage | 110VAC |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Mounting | Bench |
Transformer Type | Encapsulated |
Weight | 3.1kg |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a E-JET250?
Additional datasheets, footprints and schematics for E-JET250 are listed in our Part Details tab. You can also find the E-JET250 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-JET250 in the Pricing & Inventory tab next to part details. You can view E-JET250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-JET250 fall under?
The E-JET250 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to E-JET250 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-JET250 you can contact the distributor directly for product support, shipping queries etc.
Is the E-JET250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for E-JET250 have stock available?
There is no stock from authorised distributors for E-JET250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-JET250 often in real-time on the comparison pages.
What if I can't find stock of E-JET250?
You can fill out our help required form which you can use to request a quote for E-JET250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.