Status: | Unknown |
---|---|
Series: | Snap Fit series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black |
External Length | 3m |
External Width | 73mm |
Product Range | Snap Fit series |
SVHC | No SVHC |
RoHS Compliant | NA |
Cable Protector, Type E, Black, 3M | Newark Electronics |
Where can I find additional details, specifications and documents for a E BLK 3M 26001644?
Additional datasheets, footprints and schematics for E BLK 3M 26001644 are listed on our Part Details page. You can also find images and similar parts to E BLK 3M 26001644 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E BLK 3M 26001644 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E BLK 3M 26001644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E BLK 3M 26001644 fall under?
The E BLK 3M 26001644 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to E BLK 3M 26001644 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E BLK 3M 26001644 you can contact the distributor directly for product support, shipping queries etc.
Is the E BLK 3M 26001644 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E BLK 3M 26001644 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E BLK 3M 26001644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E BLK 3M 26001644 often in real-time on the comparison pages.
What if I can't find stock of E BLK 3M 26001644?
You can fill out our help required form which you can use to request a quote for E BLK 3M 26001644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.