E-941SA-1200 Door Entry Systems by SECO-LARM

MAGNETIC LOCK 24VDC 3A 1200LB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.60

Distributor Stock
Logo for Farnell
Farnell
from US$125.12
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$119.60
1
in stock
Buy Now
Logo for element14
element14
from US$124.09
1
in stock
Buy Now

Specifications

Supply Voltage 24VDC
Holding Force 545kg
Product Range -

Alternative Descriptions

Magnetic Lock, 24Vdc, 3A, 1200Lb | Newark Electronics
MAGNETIC LOCK, 24VDC, 3A, 1200LB | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E-941SA-1200?

Additional datasheets, footprints and schematics for E-941SA-1200 are listed on our Part Details page. You can also find images and similar parts to E-941SA-1200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E-941SA-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-941SA-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E-941SA-1200 fall under?

The E-941SA-1200 is listed under Security & CCTV > Door Entry Systems > Electric Locking.

Can I view similar or alternative parts?

You can view similar parts to E-941SA-1200 when available in the Electric Locking range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E-941SA-1200 you can contact the distributor directly for product support, shipping queries etc.

Is the E-941SA-1200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E-941SA-1200 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E-941SA-1200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E-941SA-1200 often in real-time on the comparison pages.

What if I can't find stock of E-941SA-1200?

You can fill out our help required form which you can use to request a quote for E-941SA-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay