Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Amplifier |
Application Sub Type | Audio Power Amplifier |
Kit Contents | Amplifier Module Board |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Gear Rack |
---|---|
For Use With | ITC CM / MC / RA / RC Series Timers |
Features | 40c, 4s, 10s, 20s, 40s, 2m, 3m20s, 10m, 20m, 40m, 2h, 3h20m, 8h |
RoHS Compliant | Yes |
Gear Rack, Cm/Mc/Ra/Rc Series | Newark Electronics |
Where can I find additional details, specifications and documents for a E-12?
Additional datasheets, footprints and schematics for E-12 are listed on our Part Details page. You can also find images and similar parts to E-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-12 fall under?
The E-12 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to E-12 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-12 you can contact the distributor directly for product support, shipping queries etc.
Is the E-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-12 have stock available?
Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for E-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-12 often in real-time on the comparison pages.
What if I can't find stock of E-12?
You can fill out our help required form which you can use to request a quote for E-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.