DZ5CE010 Part Information
Details for DZ5CE010 by Schneider Electric
Switches & Relays>Switches>Switch Accessories & Switch Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.7900 |
10 | 8.7100 |
25 | 7.6200 |
100 | 6.4900 |
250 | 6.3600 |
500 | 6.2300 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Cable End |
For Use With | DZ5 Series Terminal Blocks |
Product Range | - |
Alternative Part Descriptions
- FERRULE, INSULATED, 1MM, PK100; Wire Ferrule Type:Single Wire; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm2; Pin Length:8mm; Insulator Colour:Red; Product Range:DZ5 Series; Overall Length:14mm; Insulator Material:Plastic; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DZ5CE010?
Additional datasheets, footprints and schematics for DZ5CE010 are listed in our Part Details tab. You can also find the DZ5CE010 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZ5CE010 in the Pricing & Inventory tab next to part details. You can view DZ5CE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZ5CE010 fall under?
The DZ5CE010 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to DZ5CE010 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZ5CE010 you can contact the distributor directly for product support, shipping queries etc.
Is the DZ5CE010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DZ5CE010 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DZ5CE010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZ5CE010 often in real-time on the comparison pages.
What if I can't find stock of DZ5CE010?
You can fill out our help required form which you can use to request a quote for DZ5CE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.