Status: | Unknown |
---|---|
Series: | SYR-LINE Series |
RoHS: | Unknown |
Prices starting from US$93.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.59
|
12
in stock
|
Buy Now | |
Distrelec
from US$107.35
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$121.94
|
13
in stock
|
Buy Now | |
element14
from US$123.86
|
13
in stock
|
Buy Now | |
Farnell
from US$128.72
|
13
in stock
|
Buy Now | |
RS Americas
from US$120.72
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$93.03
|
7
in stock
|
Buy Now |
Time Min | 0.001s |
---|---|
Time Max | 100Days |
Product Range | SYR-LINE Series |
Connection / Termination | Screw Terminals |
Current Rating Nom | 8A |
No. of Timing Ranges | 4Ranges |
Supply Voltage Max | 240V |
Crouzet Universal Digital Timer Syr-Line 99.9d 250V 8A 30V 1CO Number of Functions 23 | Distrelec |
Digital Timer, 0.001S - Days, 8A, Spdt | Newark Electronics |
Multifunction Digital Timer 12-240V 8A | RS |
Universal Digital Timer, Multifunction, 1x8A, 12-240 V, 17.5mm, DZ1R Series | Crouzet DZ1R08MV1 | RS Americas |
Timer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DZ1R08MV1?
Additional datasheets, footprints and schematics for DZ1R08MV1 are listed on our Part Details page. You can also find images and similar parts to DZ1R08MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZ1R08MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZ1R08MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZ1R08MV1 fall under?
The DZ1R08MV1 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to DZ1R08MV1 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZ1R08MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the DZ1R08MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DZ1R08MV1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DZ1R08MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZ1R08MV1 often in real-time on the comparison pages.
What if I can't find stock of DZ1R08MV1?
You can fill out our help required form which you can use to request a quote for DZ1R08MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.