Accessory Type | Mylar |
---|---|
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 297mm |
External Width | 270mm |
Material | PET |
Type | Mylar for plotters |
Mylar For Jet Printer, A4, 10Pcs | Newark Electronics |
MYLAR FOR JET PRINTER, A4, 10PCS | element14 |
Where can I find additional details, specifications and documents for a DY30?
Additional datasheets, footprints and schematics for DY30 are listed on our Part Details page. You can also find images and similar parts to DY30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DY30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DY30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DY30 fall under?
The DY30 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to DY30 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DY30 you can contact the distributor directly for product support, shipping queries etc.
Is the DY30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DY30 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DY30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DY30 often in real-time on the comparison pages.
What if I can't find stock of DY30?
You can fill out our help required form which you can use to request a quote for DY30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.