Status: | Unknown |
---|---|
Series: | DX 250 Series |
RoHS: | Unknown |
Prices starting from US$506.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$591.46
|
24
in stock
|
Buy Now | |
element14
from US$574.50
|
54
in stock
|
Buy Now | |
Farnell
from US$529.46
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$575.00
|
12
in stock
|
Buy Now | |
Distrelec
from US$509.05
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$506.58
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$542.71
|
-
|
Buy Now |
Dispenser Type | - |
---|---|
Volume | - |
Product Range | DX 250 Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 178mm |
External Length / Height | 165mm |
External Width | 152mm |
Height | 165mm |
Input Air Pressure Max | 100psi |
Plug Type | EU UK |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Weight | 1.2kg |
DISPENSER, DIGITAL, 0-100PSI, 240V,UK/EU | element14 |
Liquid Dispenser, DX250 | RS |
Programmable Digital Fluid Dispenser/Controller | Newark Electronics |
Metcal Digital Dispenser 7 bar Euro Type C (CEE 7/16) Plug | Distrelec |
Digital dispenser | Transfer Multisort Elektronik |
Metcal DX-250 Digital Dispenser 0 to 100 psi (0 to 6.9 bar) | Rapid Electronics |
Where can I find additional details, specifications and documents for a DX-250?
Additional datasheets, footprints and schematics for DX-250 are listed on our Part Details page. You can also find images and similar parts to DX-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DX-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DX-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DX-250 fall under?
The DX-250 is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to DX-250 when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DX-250 you can contact the distributor directly for product support, shipping queries etc.
Is the DX-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DX-250 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Distrelec have stock available or on a lead time for DX-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DX-250 often in real-time on the comparison pages.
What if I can't find stock of DX-250?
You can fill out our help required form which you can use to request a quote for DX-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.