Status: | Unknown |
---|---|
Series: | Flex Stack DWM Series |
RoHS: | Compliant |
Product Range | Flex Stack DWM Series |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Pitch Spacing | 1.27mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm | Newark Electronics |
Board to Board & Mezzanine Connectors .050 x .100 Flex Stack, Flexible Micro Board Stacker | Sager |
Stacking Board Connector, DWM Series, 10 Contacts, Header, 1.27 mm, Through Hole, 1 Rows | Avnet America |
Where can I find additional details, specifications and documents for a DWM-10-61-L-S-771?
Additional datasheets, footprints and schematics for DWM-10-61-L-S-771 are listed on our Part Details page. You can also find images and similar parts to DWM-10-61-L-S-771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DWM-10-61-L-S-771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DWM-10-61-L-S-771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DWM-10-61-L-S-771 fall under?
The DWM-10-61-L-S-771 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to DWM-10-61-L-S-771 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DWM-10-61-L-S-771 you can contact the distributor directly for product support, shipping queries etc.
Is the DWM-10-61-L-S-771 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DWM-10-61-L-S-771 have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet America have stock available or on a lead time for DWM-10-61-L-S-771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DWM-10-61-L-S-771 often in real-time on the comparison pages.
What if I can't find stock of DWM-10-61-L-S-771?
You can fill out our help required form which you can use to request a quote for DWM-10-61-L-S-771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.