Status: | Unknown |
---|---|
Series: | DWB01 Series |
RoHS: | Compliant |
Product Range | DWB01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
RoHS Compliant | Yes |
E-Mech Phase Monitor SPDT 8/5A 380-480V | RS |
Relay, 3 Ph, Spdt, 480Vac | Newark Electronics |
Carlo Gavazzi Motor Load Monitoring Relay, 1CO, 480VAC | Distrelec |
Where can I find additional details, specifications and documents for a DWB01CM4810A?
Additional datasheets, footprints and schematics for DWB01CM4810A are listed on our Part Details page. You can also find images and similar parts to DWB01CM4810A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DWB01CM4810A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DWB01CM4810A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DWB01CM4810A fall under?
The DWB01CM4810A is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DWB01CM4810A when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DWB01CM4810A you can contact the distributor directly for product support, shipping queries etc.
Is the DWB01CM4810A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DWB01CM4810A have stock available?
Authorised distributors including RS, Chip One Stop, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for DWB01CM4810A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DWB01CM4810A often in real-time on the comparison pages.
What if I can't find stock of DWB01CM4810A?
You can fill out our help required form which you can use to request a quote for DWB01CM4810A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.