DW-AD-623-M5 Sensors & Transducers by Contrinex GmbH

PROXIMITY SWITCH M5 PNP

Status: Unknown
Series: DW - A - 62 - M4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.33

Distributor Stock
Logo for Farnell
Farnell
from US$94.70
93
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$74.33
93
in stock
Buy Now
Logo for element14
element14
from US$86.92
93
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$102.33
32
in stock
Buy Now
Logo for RS
RS
from US$135.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$90.78
-
Buy Now

Specifications

Sensing Range Max 1.5mm
Thread Size - Metric M5
Sensor Output PNP
Supply Voltage DC Min 10V
Supply Voltage DC Max 30V
Product Range DW - A - 62 - M4 Series
SVHC No SVHC (07-Jul-2017)
Frequency Response Max 3kHz
Sensing Range 0mm to 1.5mm
Sensor Input Inductive
Supply Voltage Range DC 10V to 30V

Alternative Descriptions

Proximity Switch, M5, Pnp | Newark Electronics
PROXIMITY SWITCH, M5, PNP | element14
Contrinex Inductive Sensor PNP, Make Contact (NO) 3kHz 30V 1.5mm IP67 Cable, 2 m DW-AD | Distrelec
Inductive sensor | RS


DW-AD-623-M5 by Molex

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Contrinex Inductive Sensor M5 Housing 1.5mm Operating Distance Embeddable PNP NO 2m 3-Wire PVC Cable | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DW-AD-623-M5?

Additional datasheets, footprints and schematics for DW-AD-623-M5 are listed on our Part Details page. You can also find images and similar parts to DW-AD-623-M5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DW-AD-623-M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW-AD-623-M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DW-AD-623-M5 fall under?

The DW-AD-623-M5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to DW-AD-623-M5 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DW-AD-623-M5 you can contact the distributor directly for product support, shipping queries etc.

Is the DW-AD-623-M5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DW-AD-623-M5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for DW-AD-623-M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DW-AD-623-M5 often in real-time on the comparison pages.

What if I can't find stock of DW-AD-623-M5?

You can fill out our help required form which you can use to request a quote for DW-AD-623-M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay