Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Receptacle |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a DW04AR117 TL358?
Additional datasheets, footprints and schematics for DW04AR117 TL358 are listed on our Part Details page. You can also find images and similar parts to DW04AR117 TL358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DW04AR117 TL358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW04AR117 TL358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DW04AR117 TL358 fall under?
The DW04AR117 TL358 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DW04AR117 TL358 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DW04AR117 TL358 you can contact the distributor directly for product support, shipping queries etc.
Is the DW04AR117 TL358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DW04AR117 TL358 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DW04AR117 TL358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DW04AR117 TL358 often in real-time on the comparison pages.
What if I can't find stock of DW04AR117 TL358?
You can fill out our help required form which you can use to request a quote for DW04AR117 TL358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.