DW-14-12-G-D-720 Part Information
Details for DW-14-12-G-D-720 by Samtec
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.7500 |
10 | 6.4600 |
100 | 5.4000 |
500 | 4.5700 |
1000 | 3.8900 |
2500 | 3.5700 |
5000 | 3.4900 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | DW Series |
No. of Contacts | 28Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Alternative Part Descriptions
- HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Product Range:DW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DW-14-12-G-D-720?
Additional datasheets, footprints and schematics for DW-14-12-G-D-720 are listed in our Part Details tab. You can also find the DW-14-12-G-D-720 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DW-14-12-G-D-720 in the Pricing & Inventory tab next to part details. You can view DW-14-12-G-D-720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DW-14-12-G-D-720 fall under?
The DW-14-12-G-D-720 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to DW-14-12-G-D-720 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DW-14-12-G-D-720 you can contact the distributor directly for product support, shipping queries etc.
Is the DW-14-12-G-D-720 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DW-14-12-G-D-720 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DW-14-12-G-D-720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DW-14-12-G-D-720 often in real-time on the comparison pages.
What if I can't find stock of DW-14-12-G-D-720?
You can fill out our help required form which you can use to request a quote for DW-14-12-G-D-720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.