Plug Type | - |
---|---|
Product Range | - |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 48V |
Output Current | - |
Peak Surge Current | 40kA |
Response Time | 25ns |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Terminal |
Continuing Operating Voltage Max | 275VAC |
No. of Poles | 2 Pole |
Suppressor Mounting | Panel |
1 Phase 48V surge arrestor module 40kA | RS |
MAINS SURGE PROTECTOR, 275VAC, PANEL | element14 |
Where can I find additional details, specifications and documents for a DVSC4840?
Additional datasheets, footprints and schematics for DVSC4840 are listed on our Part Details page. You can also find images and similar parts to DVSC4840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVSC4840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVSC4840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVSC4840 fall under?
The DVSC4840 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to DVSC4840 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVSC4840 you can contact the distributor directly for product support, shipping queries etc.
Is the DVSC4840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVSC4840 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for DVSC4840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVSC4840 often in real-time on the comparison pages.
What if I can't find stock of DVSC4840?
You can fill out our help required form which you can use to request a quote for DVSC4840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.