DVSC400454TT Part Information
Details for DVSC400454TT by Roxburgh EMC
Power & Line Protection>Surge Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 175.4000 |
5 | 162.8200 |
10 | 152.4900 |
Stock Information
Details
Part Downloads
Part Specifications
Plug Type | - |
Product Range | - |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 420V |
Output Current | - |
Peak Surge Current | 45kA |
Response Time | 100ns |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Terminal |
Continuing Operating Voltage Max | 320VAC |
No. of Poles | 4 Pole |
Suppressor Mounting | Panel |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DVSC400454TT?
Additional datasheets, footprints and schematics for DVSC400454TT are listed in our Part Details tab. You can also find the DVSC400454TT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVSC400454TT in the Pricing & Inventory tab next to part details. You can view DVSC400454TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVSC400454TT fall under?
The DVSC400454TT is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to DVSC400454TT when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVSC400454TT you can contact the distributor directly for product support, shipping queries etc.
Is the DVSC400454TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DVSC400454TT have stock available?
There is no stock from authorised distributors for DVSC400454TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVSC400454TT often in real-time on the comparison pages.
What if I can't find stock of DVSC400454TT?
You can fill out our help required form which you can use to request a quote for DVSC400454TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.