Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | - |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 420V |
Output Current | - |
Peak Surge Current | 45kA |
Response Time | 25ns |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Terminal |
Continuing Operating Voltage Max | 320VAC |
No. of Poles | 3 Pole |
Suppressor Mounting | Panel |
MAINS SURGE PROTECTOR, 320VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a DVSC400453TNC?
Additional datasheets, footprints and schematics for DVSC400453TNC are listed on our Part Details page. You can also find images and similar parts to DVSC400453TNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVSC400453TNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVSC400453TNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVSC400453TNC fall under?
The DVSC400453TNC is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to DVSC400453TNC when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVSC400453TNC you can contact the distributor directly for product support, shipping queries etc.
Is the DVSC400453TNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVSC400453TNC have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DVSC400453TNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVSC400453TNC often in real-time on the comparison pages.
What if I can't find stock of DVSC400453TNC?
You can fill out our help required form which you can use to request a quote for DVSC400453TNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.