Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | - |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 350V |
Output Current | - |
Peak Surge Current | 45kA |
Response Time | 100ns |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Terminal |
Continuing Operating Voltage Max | 275VAC |
No. of Poles | 2 Pole |
Suppressor Mounting | Panel |
1P+N MOV module DIN 45kA,fuse protection | RS |
MAINS SURGE PROTECTOR, 275VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a DVSC275452TT?
Additional datasheets, footprints and schematics for DVSC275452TT are listed on our Part Details page. You can also find images and similar parts to DVSC275452TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVSC275452TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVSC275452TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVSC275452TT fall under?
The DVSC275452TT is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to DVSC275452TT when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVSC275452TT you can contact the distributor directly for product support, shipping queries etc.
Is the DVSC275452TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVSC275452TT have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for DVSC275452TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVSC275452TT often in real-time on the comparison pages.
What if I can't find stock of DVSC275452TT?
You can fill out our help required form which you can use to request a quote for DVSC275452TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.