DVSB4001004TT Surge Protectors by Roxburgh EMC

MAINS SURGE PROTECTOR 320VAC PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$227.53

Distributor Stock
Logo for Farnell
Farnell
from US$227.53
No stock
Buy Now
Logo for element14
element14
from US$690.40
-
Buy Now

Specifications

Plug Type -
Product Range -
Suppressor Type Mains Surge Protector
No. of Outlets -
Outlet Type -
Voltage Rating 420VDC
Output Current -
Peak Surge Current 100kA
Response Time 100ns
SVHC No SVHC (15-Jan-2018)
Connector Type Terminal
Continuing Operating Voltage Max 320VAC
No. of Poles 4 Pole
Suppressor Mounting Panel

Alternative Descriptions

MAINS SURGE PROTECTOR, 320VAC, PANEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DVSB4001004TT?

Additional datasheets, footprints and schematics for DVSB4001004TT are listed on our Part Details page. You can also find images and similar parts to DVSB4001004TT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DVSB4001004TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVSB4001004TT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DVSB4001004TT fall under?

The DVSB4001004TT is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to DVSB4001004TT when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DVSB4001004TT you can contact the distributor directly for product support, shipping queries etc.

Is the DVSB4001004TT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DVSB4001004TT have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for DVSB4001004TT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DVSB4001004TT often in real-time on the comparison pages.

What if I can't find stock of DVSB4001004TT?

You can fill out our help required form which you can use to request a quote for DVSB4001004TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay