Status: | Unknown |
---|---|
Series: | DVS Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | DVS Series |
Suppressor Type | Mains Surge Protector |
No. of Outlets | 4Outlets |
Outlet Type | - |
Voltage Rating | 369VDC |
Output Current | - |
Peak Surge Current | 6.5kA |
Response Time | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Measurement Frequency | 440Hz |
Connector Type | Terminal |
External Depth | 12.5mm |
External Length / Height | 55mm |
External Width | 78mm |
No. of Poles | 3 Pole |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Peak Energy (10/1000uS) | 140J |
Peak Pulse Current IPP @ 8/20µs | 6500A |
Suppressor Mounting | DIN Rail |
Surge Current | 6.5kA |
Test Voltage | 240V |
Voltage Rating V DC | 369V |
Voltage Rating VAC | 275V |
Dual MOV DIN-rail suppressor, 240Vac | RS |
MAINS SURGE PROTECTOR, -999VAC, DIN RAIL | element14 |
Surge Protector, Dvs Series, Varistor, 4, 369 Vdc Rohs Compliant: Yes |Roxburgh Emc DVS240 | Newark Electronics |
Where can I find additional details, specifications and documents for a DVS240?
Additional datasheets, footprints and schematics for DVS240 are listed on our Part Details page. You can also find images and similar parts to DVS240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVS240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVS240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVS240 fall under?
The DVS240 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to DVS240 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVS240 you can contact the distributor directly for product support, shipping queries etc.
Is the DVS240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVS240 have stock available?
Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for DVS240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVS240 often in real-time on the comparison pages.
What if I can't find stock of DVS240?
You can fill out our help required form which you can use to request a quote for DVS240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.