DVS24 Part Information

Details for DVS24 by Roxburgh EMC

Power & Line Protection>Surge Protectors

Part Downloads

Part Specifications

Plug Type -
Product Range DVS Series
Suppressor Type Mains Surge Protector
No. of Outlets 4Outlets
Outlet Type -
Voltage Rating 38VDC
Output Current -
Peak Surge Current 1kA
Response Time -
SVHC No SVHC (15-Jan-2018)
Capacitance Measurement Frequency 440Hz
Connector Type Terminal
External Depth 12.5mm
External Length / Height 55mm
External Width 78mm
No. of Poles 3 Pole
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +85°C
Peak Energy (10/1000uS) 8.8J
Peak Pulse Current IPP @ 8/20µs 1000A
Suppressor Mounting DIN Rail
Surge Current 1kA
Test Voltage 24V
Voltage Rating V DC 38V
Voltage Rating VAC 30V
RoHS Compliant

Alternative Part Descriptions

  • Surge Protector, DVS Series, Varistor, 4, 38 VDC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DVS24?

Additional datasheets, footprints and schematics for DVS24 are listed in our Part Details tab. You can also find the DVS24 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DVS24 in the Pricing & Inventory tab next to part details. You can view DVS24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DVS24 fall under?

The DVS24 is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to DVS24 when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DVS24 you can contact the distributor directly for product support, shipping queries etc.

Is the DVS24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DVS24 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DVS24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DVS24 often in real-time on the comparison pages.

What if I can't find stock of DVS24?

You can fill out our help required form which you can use to request a quote for DVS24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DVS24

Loading...
Loading Results for DVS24
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us