Status: | Unknown |
---|---|
Series: | DVL-UI Series |
RoHS: | Unknown |
Transducer Function | Voltage Transformer |
---|---|
Supply Voltage Min | -13.5V |
Supply Voltage Max | 26.4V |
Accuracy % | 0.5% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Input Current | 25mA |
External Depth | 100mm |
Output Current Max | 21mA |
Linearity % | 0.5% |
Product Range | DVL-UI Series |
SVHC | No SVHC (15-Jan-2018) |
Voltage Transducer, 0.5%, 750V | Newark Electronics |
VOLTAGE TRANSDUCER, 0.5%, 750V | element14 |
VOLTAGE TRANSDUCER, VPN = 750, MECHANICAL MOUNT = PANEL | Sager |
Where can I find additional details, specifications and documents for a DVL 750-UI?
Additional datasheets, footprints and schematics for DVL 750-UI are listed on our Part Details page. You can also find images and similar parts to DVL 750-UI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVL 750-UI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVL 750-UI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVL 750-UI fall under?
The DVL 750-UI is listed under Sensors & Transducers > Transducers > Power Transducers.
Can I view similar or alternative parts?
You can view similar parts to DVL 750-UI when available in the Power Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVL 750-UI you can contact the distributor directly for product support, shipping queries etc.
Is the DVL 750-UI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVL 750-UI have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for DVL 750-UI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVL 750-UI often in real-time on the comparison pages.
What if I can't find stock of DVL 750-UI?
You can fill out our help required form which you can use to request a quote for DVL 750-UI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.