DVL 250 Transducers by LEM

VOLTAGE TRANSDUCER 0.5% 250V

Status: Unknown
Series: DVL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$149.87

Distributor Stock
Logo for RS
RS
from US$242.64
5
in stock
Buy Now
Logo for element14
element14
from US$281.90
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$149.87
2
in stock
Buy Now
Logo for Sager
Sager
from US$179.70
-
Buy Now

Specifications

Transducer Function Voltage Transformer
Supply Voltage Min -13.5V
Supply Voltage Max 26.4V
Accuracy % 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Input Current -
External Depth 100mm
Output Current Max 75mA
Linearity % 0.5%
Product Range DVL Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Voltage transducer 250V rms with PSU | RS
VOLTAGE TRANSDUCER, 0.5%, 250V | element14
VOLTAGE TRANSDUCER, VPN = 250, MECHANICAL MOUNT = PANEL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DVL 250?

Additional datasheets, footprints and schematics for DVL 250 are listed on our Part Details page. You can also find images and similar parts to DVL 250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DVL 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVL 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DVL 250 fall under?

The DVL 250 is listed under Sensors & Transducers > Transducers > Power Transducers.

Can I view similar or alternative parts?

You can view similar parts to DVL 250 when available in the Power Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DVL 250 you can contact the distributor directly for product support, shipping queries etc.

Is the DVL 250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DVL 250 have stock available?

Authorised distributors including RS, element14, Farnell and Sager have stock available or on a lead time for DVL 250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DVL 250 often in real-time on the comparison pages.

What if I can't find stock of DVL 250?

You can fill out our help required form which you can use to request a quote for DVL 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay