Status: | Unknown |
---|---|
Series: | DVL Series |
RoHS: | Unknown |
Transducer Function | Voltage Transformer |
---|---|
Supply Voltage Min | -13.5V |
Supply Voltage Max | 26.4V |
Accuracy % | 0.5% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Input Current | - |
External Depth | 100mm |
Output Current Max | 75mA |
Linearity % | 0.5% |
Product Range | DVL Series |
SVHC | No SVHC (15-Jan-2018) |
Voltage Transducer, 0.5%, 2Kv | Newark Electronics |
VOLTAGE TRANSDUCER, 0.5%, 2KV | element14 |
LEM International | Sager |
Where can I find additional details, specifications and documents for a DVL 2000?
Additional datasheets, footprints and schematics for DVL 2000 are listed on our Part Details page. You can also find images and similar parts to DVL 2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVL 2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVL 2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVL 2000 fall under?
The DVL 2000 is listed under Sensors & Transducers > Transducers > Power Transducers.
Can I view similar or alternative parts?
You can view similar parts to DVL 2000 when available in the Power Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVL 2000 you can contact the distributor directly for product support, shipping queries etc.
Is the DVL 2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVL 2000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for DVL 2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVL 2000 often in real-time on the comparison pages.
What if I can't find stock of DVL 2000?
You can fill out our help required form which you can use to request a quote for DVL 2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.