Status: | Active |
---|---|
Series: | DVIULC6-4SC6 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
3,010
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
393,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
23,940
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
3,838
in stock
|
Buy Now | |
element14
from US$0.46
|
3,160
in stock
|
Buy Now | |
Farnell
from US$0.43
|
3,155
in stock
|
Buy Now | |
Avnet Silica
-
|
633,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
4-line ESD protection (IEC 61000-4-2) |
Protects VBUSwhen applicable |
Ultralow capacitance: 0.6 pF at 825 MHz |
Fast response time compared with varistors |
SOT23-6L package |
RoHS compliant |
Benefits ESD standards compliance guaranteed at device level, hence greater immunity at system level ESD protection of VBUS, when applicable, allows ESD current flowing to ground when ESD event occurs on data line Optimized rise and fall times for maximum data integrity Consistent D+ / D- signal balance:Optimum capacitance matching tolerance for ultralow intra-pair skew: I/O to ground = 0.015 pF, I/O to I/O = 0.007 pFMatching high bit rate DVI, HDMI, and IEEE 1394 requirements Low PCB space occupation: 9 mm2 Low leakage current for longer operation of battery powered devices Higher reliability offered by monolithic integration |
ESD standards compliance guaranteed at device level, hence greater immunity at system level |
ESD protection of VBUS, when applicable, allows ESD current flowing to ground when ESD event occurs on data line |
Optimized rise and fall times for maximum data integrity |
Consistent D+ / D- signal balance:Optimum capacitance matching tolerance for ultralow intra-pair skew: I/O to ground = 0.015 pF, I/O to I/O = 0.007 pFMatching high bit rate DVI, HDMI, and IEEE 1394 requirements |
Optimum capacitance matching tolerance for ultralow intra-pair skew: I/O to ground = 0.015 pF, I/O to I/O = 0.007 pF |
Matching high bit rate DVI, HDMI, and IEEE 1394 requirements |
Low PCB space occupation: 9 mm2 |
Low leakage current for longer operation of battery powered devices |
Higher reliability offered by monolithic integration |
Complies with these standards IEC 61000-4-2 level 4:±15 kV (air discharge)±8 kV (contact discharge) MIL STD883G-Method 3015-7 |
IEC 61000-4-2 level 4:±15 kV (air discharge)±8 kV (contact discharge) |
±15 kV (air discharge) |
±8 kV (contact discharge) |
MIL STD883G-Method 3015-7 |
Product Specifications |
---|
DS4391 Ultralow capacitance ESD protection |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
DVIULC6 Series 4 Channel 6 V Bi-Directional ESD Protection SMT - SOT-23-6 | Future Electronics |
ESD Suppressor TVS Diode Arrays Quad Uni-Dir ±15kV@Air Gap/±15kV@Contact Disc 6-Pin SOT-23 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, ESD, ARRAY, BIDIR, SOT23-6 | element14 |
ESD protector 4-line SOT23, DVIULC6-4SC6 | RS |
ESD Suppressor TVS Diode Arrays Quad Uni-Dir �15kV@Air Gap/�15kV@Contact Disc 6-Pin SOT-23 T/R | Avnet Silica |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics DVIULC6-4SC6 | Newark Electronics |
Where can I find additional details, specifications and documents for a DVIULC6-4SC6?
Additional datasheets, footprints and schematics for DVIULC6-4SC6 are listed on our Part Details page. You can also find images and similar parts to DVIULC6-4SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVIULC6-4SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVIULC6-4SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVIULC6-4SC6 fall under?
The DVIULC6-4SC6 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to DVIULC6-4SC6 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVIULC6-4SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the DVIULC6-4SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DVIULC6-4SC6 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for DVIULC6-4SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVIULC6-4SC6 often in real-time on the comparison pages.
What if I can't find stock of DVIULC6-4SC6?
You can fill out our help required form which you can use to request a quote for DVIULC6-4SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.