Status: | Unknown |
---|---|
Series: | DV6200 Series |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 63dBA |
Flow Rate - Imperial | 317.8cu.ft/min |
Flow Rate - Metric | 540m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | DV6200 Series |
Power Rating | 40W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 172mm |
Frame Dimensions | 172mm x 51mm |
Outer Diameter | 172mm |
Power Consumption | 37W |
Type | Low Voltage 172mm |
DC Fan, 24V, 172x51mm, Round, 317.8CFM, 40W, 63dBA, 4300RPM, Wire Leads | ebm-papst DV6224 | RS Americas |
FAN, DIAGONAL, 24VDC | Farnell |
Axial Fan, 172Mm, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a DV6224?
Additional datasheets, footprints and schematics for DV6224 are listed on our Part Details page. You can also find images and similar parts to DV6224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV6224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV6224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV6224 fall under?
The DV6224 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DV6224 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV6224 you can contact the distributor directly for product support, shipping queries etc.
Is the DV6224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV6224 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for DV6224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV6224 often in real-time on the comparison pages.
What if I can't find stock of DV6224?
You can fill out our help required form which you can use to request a quote for DV6224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.