Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Three Phase DC Brushless Motor Control |
---|---|
Silicon Manufacturer | Microchip |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | dsPIC33EP512GM710 MCP8024 |
Kit Contents | dsPIC DSC Signal Board 10-24V Motor Control Driver Board Plug-in Module dsPIC33EP512GM710 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Single/Dual 3-phase BLDC & PMSM Motor Control dsPIC33 CPU 10-24V Driver Dynamic Brake Chopper |
Low Voltage Motor Control Development Bundle | Microchip Technology |
Dev Board, Mcp8024 3P Bldc/Pmsm Motor Driv | Newark Electronics |
Low Voltage Motor Control Develop.Bundle | Microchip Technology Inc. DV330100 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DV330100?
Additional datasheets, footprints and schematics for DV330100 are listed on our Part Details page. You can also find images and similar parts to DV330100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV330100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV330100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV330100 fall under?
The DV330100 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV330100 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV330100 you can contact the distributor directly for product support, shipping queries etc.
Is the DV330100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV330100 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Richardson RFPD and Avnet America have stock available or on a lead time for DV330100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV330100 often in real-time on the comparison pages.
What if I can't find stock of DV330100?
You can fill out our help required form which you can use to request a quote for DV330100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.